PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864516

Description
TERM BLOCK 10POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12207-ND
Terminal Blocks - Wire to Board 277-12207-ND
TERM BLOCK 10POS 45DEG 5MM PCB

TERM BLOCK 10POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1511426 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511426
PCB Terminal Blocks 1511426
Phoenix Contact 1864516

Phoenix Contact 1864516

Supplier's Site
PCB Terminal Blocks - 1511385 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511385
PCB Terminal Blocks 1511385
Phoenix Contact 1864516

Phoenix Contact 1864516

Supplier's Site
Fixed Terminal Blocks - 1864516 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864516
Fixed Terminal Blocks 1864516
Fixed Terminal Blocks SPTAF 1/10-5,0-LL

Fixed Terminal Blocks SPTAF 1/10-5,0-LL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12207-ND 1511426 1511385 1864516
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB; Through hole PCB
Features Interlocking (Side)
# of Contacts 10 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry; Angled 45 Degree Entry; Angled
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - CVFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details