PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864451

Description
TERM BLOCK 4POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12201-ND
Terminal Blocks - Wire to Board 277-12201-ND
TERM BLOCK 4POS 45DEG 5MM PCB

TERM BLOCK 4POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1511379 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511379
PCB Terminal Blocks 1511379
Phoenix Contact 1864451

Phoenix Contact 1864451

Supplier's Site
PCB Terminal Blocks - 1511461 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511461
PCB Terminal Blocks 1511461
Phoenix Contact 1864451

Phoenix Contact 1864451

Supplier's Site
Fixed Terminal Blocks - 1864451 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864451
Fixed Terminal Blocks 1864451
Fixed Terminal Blocks SPTAF 1/ 4-5,0-LL

Fixed Terminal Blocks SPTAF 1/ 4-5,0-LL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12201-ND 1511379 1864451
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731210 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Miniature Turret Term Board - 15263 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details