TERM BLOCK 3POS 45DEG 5MM PCB
Fixed Terminal Blocks SPTAF 1/ 3-5,0-LL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-12200-ND | 1864448 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 45 Degree Entry | Straight |