PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864435

Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12199-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12199-ND
Terminal Blocks - Wire to Board 277-12199-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1511377 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511377
PCB Terminal Blocks 1511377
Phoenix Contact 1864435

Phoenix Contact 1864435

Supplier's Site
PCB Terminal Blocks - 1511445 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511445
PCB Terminal Blocks 1511445
Phoenix Contact 1864435

Phoenix Contact 1864435

Supplier's Site
Fixed Terminal Blocks - 1864435 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864435
Fixed Terminal Blocks 1864435
Fixed Terminal Blocks SPTAF 1/ 2-5,0-LL

Fixed Terminal Blocks SPTAF 1/ 2-5,0-LL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12199-ND 1511377 1511445 1864435
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB; Through hole PCB
Features Interlocking (Side)
# of Contacts 2 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry; Angled 45 Degree Entry; Angled Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Blocks - 29.165 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details