PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864383

Description
TERM BLOCK 12POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 12POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12194-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12194-ND
Terminal Blocks - Wire to Board 277-12194-ND
TERM BLOCK 12POS 45DEG 3.5MM PCB

TERM BLOCK 12POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1864383 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864383
Fixed Terminal Blocks 1864383
Fixed Terminal Blocks SPTAF 1/12-3,5-LL

Fixed Terminal Blocks SPTAF 1/12-3,5-LL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12194-ND 1864383
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.011 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
Sensor supply terminal block - 2000-5457/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details