"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147400-1864354
Housing Color: Green
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Schedule B: 8536695050
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-12191-ND | 1147400-1864354 |
| Product Name | Wire to Board | Terminal Blocks - 1864354 |
| Termination | Screwless - Leg Spring, Push-In Spring |