PHOENIX CONTACT USA PCB Terminal Blocks 1864299

Description
Phoenix Contact 1864299
Request a Quote Datasheet
Description
Phoenix Contact 1864299
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1511362 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511362
PCB Terminal Blocks 1511362
Phoenix Contact 1864299

Phoenix Contact 1864299

Supplier's Site
PCB Terminal Blocks - 1511404 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511404
PCB Terminal Blocks 1511404
Phoenix Contact 1864299

Phoenix Contact 1864299

Supplier's Site
Terminal Blocks - Wire to Board - 277-12185-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12185-ND
Terminal Blocks - Wire to Board 277-12185-ND
TERM BLOCK 3POS 45DEG 3.5MM PCB

TERM BLOCK 3POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1864299 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864299
Fixed Terminal Blocks 1864299
Fixed Terminal Blocks SPTAF 1/ 3-3,5-LL

Fixed Terminal Blocks SPTAF 1/ 3-3,5-LL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1511362 277-12185-ND 1864299
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3 3
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry; Angled 45 Degree Entry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-2-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details