"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-12184-ND | 1511403 | 1511361 |
| Product Name | Wire to Board | PCB Headers | PCB Headers |
| Termination | Screwless - Leg Spring, Push-In Spring | Screw | |
| Mounting | Through Hole | Through hole | Through hole |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Contact Size (AWG) | 18 to 24 AWG |