PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864066

Description
TERM BLK 5POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11988-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11988-ND
Terminal Blocks - Wire to Board 277-11988-ND
TERM BLK 5POS TOP ENTRY 5MM PCB

TERM BLK 5POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1864066 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864066
Fixed Terminal Blocks 1864066
Fixed Terminal Blocks SDC 2,5/ 5-PV-5,0-ZB

Fixed Terminal Blocks SDC 2,5/ 5-PV-5,0-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11988-ND 1864066
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Lock
# of Contacts 5 5
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTSXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details