PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864037

Description
TERM BLK 2POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11985-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11985-ND
Terminal Blocks - Wire to Board 277-11985-ND
TERM BLK 2POS TOP ENTRY 5MM PCB

TERM BLK 2POS TOP ENTRY 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1113743 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1113743
PCB Terminal Blocks 1113743
Phoenix Contact 1864037

Phoenix Contact 1864037

Supplier's Site
Fixed Terminal Blocks - 1864037 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864037
Fixed Terminal Blocks 1864037
Fixed Terminal Blocks SDC 2,5/ 2-PV-5,0-ZB

Fixed Terminal Blocks SDC 2,5/ 2-PV-5,0-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11985-ND 1113743 1864037
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Board Lock
# of Contacts 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 180°; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1158/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Pluggable Terminal Blocks - CIFXX005 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details