Pluggable Terminal Blocks 11 Pos 3.5mm pitch Plug 28-16 AWG Screw
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1863246 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 11 |
| Contacts Pitch | 3.50 mm (0.14 inches) |