PHOENIX CONTACT USA Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 6; Screw; 2.5 kV; 160 V; Polyamide 1863194

Description
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header
Datasheet
Description
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 6; Screw; 2.5 kV; 160 V; Polyamide - 70054724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 6; Screw; 2.5 kV; 160 V; Polyamide
70054724
Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 6; Screw; 2.5 kV; 160 V; Polyamide 70054724
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header

Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header

Supplier's Site
Pluggable Terminal Blocks - 1863194 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1863194
Pluggable Terminal Blocks 1863194
Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 70054724 1863194
Product Name Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 6; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.719 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2061-622/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details