Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw
Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1863165 | 70054721 |
| Product Name | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 160 V; 3.5 mm; 28-16 AWG; 3; Screw; 2.5 kV; 160 V |
| Termination Options | Screw Clamp; Screw | Screw Clamp |
| Approvals | VDE Component Mark; UL 94 V-0 | UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark |
| Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through |
| # of Contacts | 3 | |
| Contacts Pitch | 3.50 mm (0.14 inches) |