"16 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"
TERM BLOCK PLUG 16POS 3.5MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1863149-ND | 1863149 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Geometry | 270° | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |
| Current Rating | 8.0 amps | 8.0 amps |