PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1863026

Description
TERM BLOCK PLUG 4POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14244-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14244-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14244-ND
TERM BLOCK PLUG 4POS 3.5MM

TERM BLOCK PLUG 4POS 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1863026 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1863026
Pluggable Terminal Blocks 1863026
Pluggable Terminal Blocks 4 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 4 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14244-ND 1863026
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details