TERM BLOCK PLUG 4POS 3.5MM
Pluggable Terminal Blocks 4 Pos 3.5mm pitch Plug 28-16 AWG Screw
Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Ripped Side of the Header
8A 4 0.14~1.5 1 14~30 3.5mm Green - Pluggable System Terminal Block ROHS
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5999-ND | 1862878 | 70054737 | 1862878 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 300 V; 3.5 mm; 30 to 14 AWG; 4; Screw; 2.5 kV; 160 V | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | Terminal Plug | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through | |
| # of Contacts | 4 | 4 |