"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"
TERM BLOCK PLUG 2POS 3.5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6023-ND | 15X1265 | 1862852 |
| Product Name | Headers, Plugs and Sockets | Mcvw 1 5/ 2-St-3 5 Phoenix Contact | Headers, Plugs and Sockets |
| Geometry | 270° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 8.0 amps | 8.0 amps |