PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1862616

Description
TERM BLOCK HDR 6POS 90DEG 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 6POS 90DEG 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6331-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6331-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6331-ND
TERM BLOCK HDR 6POS 90DEG 3.81MM

TERM BLOCK HDR 6POS 90DEG 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1862616 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1862616
Pluggable Terminal Blocks 1862616
Pluggable Terminal Blocks 6 Pos 3.81mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 6 Pos 3.81mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6331-ND 1862616
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details