"6 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole"
6 Pos 3.81mm RA Solder Header, 8A, 160V, Green Product overview: 1862616 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1862616 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6331-ND | 370-1862616 |
| Product Name | Headers, Plugs and Sockets | 8A 160V Electronic Connector |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 8.0 amps | 8.0 amps |
| Contact Pitch | 3.81 mm (0.1500 inch) |