PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1862593

Description
TERM BLOCK HDR 4POS 90DEG 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 90DEG 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6501-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6501-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6501-ND
TERM BLOCK HDR 4POS 90DEG 3.81MM

TERM BLOCK HDR 4POS 90DEG 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761512
Pluggable Terminal Blocks 1761512
Phoenix Contact 1862593

Phoenix Contact 1862593

Supplier's Site
Pluggable Terminal Blocks - 1761262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761262
Pluggable Terminal Blocks 1761262
Phoenix Contact 1862593

Phoenix Contact 1862593

Supplier's Site
Pluggable Terminal Blocks - 1862593 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1862593
Pluggable Terminal Blocks 1862593
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 4 Pos 3.81mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6501-ND 1761512 1862593
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB; Cable mount
Termination Options Solder Solder Through Hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.169 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
PCB Terminal Blocks - 1468335 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers