PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1862580

Description
TERM BLOCK HDR 3POS 90DEG 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS 90DEG 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6867-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6867-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6867-ND
TERM BLOCK HDR 3POS 90DEG 3.81MM

TERM BLOCK HDR 3POS 90DEG 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1862580 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1862580
Pluggable Terminal Blocks 1862580
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 3 Pos 3.81mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6867-ND 1862580
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details