PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862563

Description
TERM BLOCK 16POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 16POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12153-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12153-ND
Terminal Blocks - Wire to Board 277-12153-ND
TERM BLOCK 16POS 45DEG 5MM PCB

TERM BLOCK 16POS 45DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1862563 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862563
Fixed Terminal Blocks 1862563
Fixed Terminal Blocks SPTAF 1/16-5,0-IL

Fixed Terminal Blocks SPTAF 1/16-5,0-IL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12153-ND 1862563
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 16 16
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.902 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4127 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details