TERM BLOCK 14POS 45DEG 5MM PCB
Fixed Terminal Blocks SPTAF 1/14-5,0-EL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-12181-ND | 1862534 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| # of Contacts | 14 | 14 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 45 Degree Entry |