"14 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219299-1862534
Housing Color: Green
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): SPTAF 1/14-5,0-EL;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8536904000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-12181-ND | 1219299-1862534 |
| Product Name | Wire to Board | Terminal Blocks - 1862534 |
| Termination | Screwless - Leg Spring, Push-In Spring |