PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862369

Description
TERM BLOCK 11POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 11POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12148-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12148-ND
Terminal Blocks - Wire to Board 277-12148-ND
TERM BLOCK 11POS 45DEG 5MM PCB

TERM BLOCK 11POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1511339 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511339
PCB Terminal Blocks 1511339
Phoenix Contact 1862369

Phoenix Contact 1862369

Supplier's Site
PCB Terminal Blocks - 1511477 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511477
PCB Terminal Blocks 1511477
Phoenix Contact 1862369

Phoenix Contact 1862369

Supplier's Site
Fixed Terminal Blocks - 1862369 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862369
Fixed Terminal Blocks 1862369
Fixed Terminal Blocks SPTAF 1/11-5,0-IL

Fixed Terminal Blocks SPTAF 1/11-5,0-IL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12148-ND 1511339 1862369
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 11 11 11
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.163 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers