PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862356

Description
TERM BLOCK 10POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12147-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12147-ND
Terminal Blocks - Wire to Board 277-12147-ND
TERM BLOCK 10POS 45DEG 5MM PCB

TERM BLOCK 10POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1511469 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511469
PCB Terminal Blocks 1511469
Phoenix Contact 1862356

Phoenix Contact 1862356

Supplier's Site
PCB Terminal Blocks - 1511338 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511338
PCB Terminal Blocks 1511338
Phoenix Contact 1862356

Phoenix Contact 1862356

Supplier's Site
Fixed Terminal Blocks - 1862356 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862356
Fixed Terminal Blocks 1862356
Fixed Terminal Blocks SPTAF 1/10-5,0-IL

Fixed Terminal Blocks SPTAF 1/10-5,0-IL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12147-ND 1511469 1862356
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Interlocking (Side)
# of Contacts 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry; Angled
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Tab Terminals - HP-T4009-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details