TERM BLOCK 4POS 45DEG 5MM PCB
Fixed Terminal Blocks SPTAF 1/ 4-5,0-IL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1744602 | 277-12141-ND | 1862291 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB; Through hole | PCB | |
| Termination Options | Screw Clamp; Screw | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 4 | 4 | 4 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |