PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862275

Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12139-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12139-ND
Terminal Blocks - Wire to Board 277-12139-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1744607 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1744607
PCB Terminal Blocks 1744607
Phoenix Contact 1862275

Phoenix Contact 1862275

Supplier's Site
PCB Terminal Blocks - 1744594 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1744594
PCB Terminal Blocks 1744594
Phoenix Contact 1862275

Phoenix Contact 1862275

Supplier's Site
Fixed Terminal Blocks - 1862275 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862275
Fixed Terminal Blocks 1862275
Fixed Terminal Blocks SPTAF 1/ 2-5,0-IL

Fixed Terminal Blocks SPTAF 1/ 2-5,0-IL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12139-ND 1744607 1862275
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0D1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details