PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862233

Description
TERM BLOCK 13POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 13POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12165-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12165-ND
Terminal Blocks - Wire to Board 277-12165-ND
TERM BLOCK 13POS 45DEG 3.5MM PCB

TERM BLOCK 13POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1862233 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862233
Fixed Terminal Blocks 1862233
Fixed Terminal Blocks SPTAF 1/13-3,5-EL

Fixed Terminal Blocks SPTAF 1/13-3,5-EL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12165-ND 1862233
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 13 13
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.253 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444341 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers