PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862136

Description
TERM BLOCK 11POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 11POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12163-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12163-ND
Terminal Blocks - Wire to Board 277-12163-ND
TERM BLOCK 11POS 45DEG 3.5MM PCB

TERM BLOCK 11POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1862136 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862136
Fixed Terminal Blocks 1862136
Fixed Terminal Blocks SPTAF 1/11-3,5-EL

Fixed Terminal Blocks SPTAF 1/11-3,5-EL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12163-ND 1862136
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 11 11
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.512 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers