PHOENIX CONTACT USA PCB Terminal Blocks 1862123

Description
Phoenix Contact 1862123
Request a Quote Datasheet
Description
Phoenix Contact 1862123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1511473 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511473
PCB Terminal Blocks 1511473
Phoenix Contact 1862123

Phoenix Contact 1862123

Supplier's Site
PCB Terminal Blocks - 1511317 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511317
PCB Terminal Blocks 1511317
Phoenix Contact 1862123

Phoenix Contact 1862123

Supplier's Site
Terminal Blocks - Wire to Board - 277-12162-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12162-ND
Terminal Blocks - Wire to Board 277-12162-ND
TERM BLOCK 10POS 45DEG 3.5MM PCB

TERM BLOCK 10POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1862123 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862123
Fixed Terminal Blocks 1862123
Fixed Terminal Blocks SPTAF 1/10-3,5-EL

Fixed Terminal Blocks SPTAF 1/10-3,5-EL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1511473 277-12162-ND 1862123
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10 10
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry; Angled 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Thru-Panel Power Blocks - OTB-588-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details