TERM BLOCK 4POS 45DEG 3.5MM PCB
Fixed Terminal Blocks SPTAF 1/ 4-3,5-IL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-12126-ND | 1861959 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Features | Interlocking (Side) | |
| # of Contacts | 4 | 4 |
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |
| Orientation | 45 Degree Entry | Straight |