PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1861917

Description
CONN TERM BLOCK PLG 24POS 5.08MM
Request a Quote Datasheet
Description
CONN TERM BLOCK PLG 24POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17603-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17603-ND
CONN TERM BLOCK PLG 24POS 5.08MM

CONN TERM BLOCK PLG 24POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1861917 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1861917
Pluggable Terminal Blocks 1861917
Pluggable Terminal Blocks FKCOR 2,5/24-ST- 5,08-LR

Pluggable Terminal Blocks FKCOR 2,5/24-ST- 5,08-LR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17603-ND 1861917
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details