PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1861535

Description
CONN TERM BLOCK PLUG 9POS 5.08MM
Request a Quote Datasheet
Description
CONN TERM BLOCK PLUG 9POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17565-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17565-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17565-ND
CONN TERM BLOCK PLUG 9POS 5.08MM

CONN TERM BLOCK PLUG 9POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1861535 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1861535
Pluggable Terminal Blocks 1861535
Pluggable Terminal Blocks FKCOR 2,5/9-STF-5,08

Pluggable Terminal Blocks FKCOR 2,5/9-STF-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17565-ND 1861535
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 9 9
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CVFXX0S7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Carrier terminal block - 2002-2662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers