PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1861250

Description
CONN TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet
Description
CONN TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17537-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17537-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17537-ND
CONN TERM BLOCK PLUG 4POS 5.08MM

CONN TERM BLOCK PLUG 4POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1861250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1861250
Pluggable Terminal Blocks 1861250
Pluggable Terminal Blocks FKCOR 2,5/ 4-ST-5,08

Pluggable Terminal Blocks FKCOR 2,5/ 4-ST-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17537-ND 1861250
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details