PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1860866

Description
CONN TERM BLOCK PLG 11POS 5.08MM
Request a Quote Datasheet
Description
CONN TERM BLOCK PLG 11POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17636-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17636-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17636-ND
CONN TERM BLOCK PLG 11POS 5.08MM

CONN TERM BLOCK PLG 11POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1860866 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1860866
Pluggable Terminal Blocks 1860866
Pluggable Terminal Blocks FKCOW2,5/11-STF-5,08

Pluggable Terminal Blocks FKCOW2,5/11-STF-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17636-ND 1860866
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15442 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details