PHOENIX CONTACT USA Headers, Plugs and Sockets 1860730

Description
"21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-17623-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-17623-ND
Headers, Plugs and Sockets 277-17623-ND
"21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

"21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-17623-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details