PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1858824

Description
TERM BLOCK PLUG 8POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6937-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6937-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6937-ND
TERM BLOCK PLUG 8POS STR 7.62MM

TERM BLOCK PLUG 8POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1858824 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1858824
Pluggable Terminal Blocks 1858824
Pluggable Terminal Blocks 8 Pos 7.62mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 8 Pos 7.62mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Terminal Block, Plug, 12A, 400V, 7.62mmpitch, 8 positions - 70055247 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Plug, 12A, 400V, 7.62mmpitch, 8 positions
70055247
Terminal Block, Plug, 12A, 400V, 7.62mmpitch, 8 positions 70055247
Terminal Block, Plug, 12A, 400V, 7.62mmpitch, 8 positions

Terminal Block, Plug, 12A, 400V, 7.62mmpitch, 8 positions

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6937-ND 1858824 70055247
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 12A, 400V, 7.62mmpitch, 8 positions
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug; Mating Flange Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444352 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers