"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
6 Pos 7.62mm RA Screw Terminal Block, 12A, 400V, Green Product overview: 1858808 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 400V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1858808 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186256-1858808
Number of Positions: 6
Number of Levels: 1
Pitch: 7.62 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 400 V
Current Rating: 12 A
Number of Contacts: 6
Length: 15 mm
Housing Material: Polyamide
Number of Circuits: 6
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Green
Height: 18.2 mm
Weight: 167.00001 g
Current: 10 A
Width: 56.11 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Free Hanging, Panel
RoHS: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6456-ND | 370-1858808 | 1186256-1858808 |
| Product Name | Headers, Plugs and Sockets | 12A 400V Electronic Connector | Terminal Blocks - 1858808 |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging, Panel | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps |