PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1858154

Description
TERM BLOCK PLUG 14POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14237-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14237-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14237-ND
TERM BLOCK PLUG 14POS STR 3.81MM

TERM BLOCK PLUG 14POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1858154 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1858154
Pluggable Terminal Blocks 1858154
Pluggable Terminal Blocks 14 Pos 3.81mm Invert Plug 28-16AWG Screw

Pluggable Terminal Blocks 14 Pos 3.81mm Invert Plug 28-16AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14237-ND 1858154
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.166 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details