PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1857922

Description
TERM BLOCK PLUG 6POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5881-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5881-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5881-ND
TERM BLOCK PLUG 6POS STR 3.81MM

TERM BLOCK PLUG 6POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761529
Pluggable Terminal Blocks 1761529
Phoenix Contact 1857922

Phoenix Contact 1857922

Supplier's Site
Pluggable Terminal Blocks - 1857922 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1857922
Pluggable Terminal Blocks 1857922
Pluggable Terminal Blocks 6 Pos 3.81mm Invert Plug 28-16AWG Screw

Pluggable Terminal Blocks 6 Pos 3.81mm Invert Plug 28-16AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5881-ND 1761529 1857922
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB; Cable mount
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Screwless Terminal Blocks - MCQXXP001 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Elevator
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details