PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1857906

Description
TERM BLOCK PLUG 4POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5781-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5781-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5781-ND
TERM BLOCK PLUG 4POS STR 3.81MM

TERM BLOCK PLUG 4POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042403
Pluggable Terminal Blocks 8042403
Phoenix Contact 1857906

Phoenix Contact 1857906

Supplier's Site
Pluggable Terminal Blocks - 1857906 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1857906
Pluggable Terminal Blocks 1857906
Pluggable Terminal Blocks 4 Pos 3.81mm Invert Plug 28-16AWG Screw

Pluggable Terminal Blocks 4 Pos 3.81mm Invert Plug 28-16AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5781-ND 8042403 1857906
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details