"3 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 3POS STR 3.81MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5765-ND | 15X1076 | 1857896 |
| Product Name | Headers, Plugs and Sockets | Imc 1 5/ 3-St-3 81 Phoenix Contact | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 8.0 amps | 8.0 amps |