PHOENIX CONTACT USA Heavy Duty Connector Inserts, Modules 1855018

Description
Non-Gendered Insert without Contacts Black 15 Position Crimp
Request a Quote Datasheet
Description
Non-Gendered Insert without Contacts Black 15 Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 1855018-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1855018-ND
Heavy Duty Connector Inserts, Modules 1855018-ND
Non-Gendered Insert without Contacts Black 15 Position Crimp

Non-Gendered Insert without Contacts Black 15 Position Crimp

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1855018-ND
Product Name Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details