Barrier Strip Terminal Block, 10A, 2 Row(s), 1 Deck(s), ROHS COMPLIANT Product overview: 1853531 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1853531 can be used for catalog matching and distributor lookup.
Male Insert 6 Position Solder
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules
Package: Bulk
Series: Variocon® AML
Product Status: Active
Connector Type: Insert
Gender: Male
Termination Style: Solder
Voltage Rating: 250V
Operating Temperature: -40°C ~ 100°C
Housing Material: Polyamide (PA), Nylon
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-1853531 | 1853531-ND | |
| Product Name | 10A Electronic Connector | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules |
| Gender | Male / Plug | Male / Plug |