PHOENIX CONTACT USA Pluggable Terminal Blocks 1851371

Description
Phoenix Contact 1851371
Request a Quote Datasheet
Description
Phoenix Contact 1851371
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1761490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761490
Pluggable Terminal Blocks 1761490
Phoenix Contact 1851371

Phoenix Contact 1851371

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-14220-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14220-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14220-ND
TERM BLOCK PLUG 16POS STR 3.81MM

TERM BLOCK PLUG 16POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1851371 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851371
Pluggable Terminal Blocks 1851371
Pluggable Terminal Blocks 16 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 16 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1761490 277-14220-ND 1851371
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Panel Mount; PCB; Panel mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.507/NWP-BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details