PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1851300

Description
TERM BLOCK PLUG 9POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8922-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8922-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8922-ND
TERM BLOCK PLUG 9POS STR 3.81MM

TERM BLOCK PLUG 9POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1851300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851300
Pluggable Terminal Blocks 1851300
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8922-ND 1851300
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-04D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details