PHOENIX CONTACT USA Headers, Plugs and Sockets 1851261

Description
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-8919-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-8919-ND
Headers, Plugs and Sockets 277-8919-ND
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
8A 300V Electronic Connector
370-1851261
8A 300V Electronic Connector 370-1851261
5 Pos Spring Cage Terminal Block, 8A, 300V, 3.81mm Pitch Product overview: 1851261 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1851261 can be used for catalog matching and distributor lookup.

5 Pos Spring Cage Terminal Block, 8A, 300V, 3.81mm Pitch Product overview: 1851261 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1851261 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332239-1851261 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332239-1851261
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332239-1851261
Manufacturer: Phoenix Contact Win Source Part Number: 1332239-1851261 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Insulation Height: 0.488" (12.40mm) Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1851261-ND,277-8919, FK-MCP1,5/5-STF-3,81 ,FK-MCP 1,5/ 5-STF-3,81 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332239-1851261
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Insulation Height: 0.488" (12.40mm)
Wire Strip Length: 9mm
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1851261-ND,277-8919,FK-MCP1,5/5-STF-3,81,FK-MCP 1,5/ 5-STF-3,81
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-8919-ND 370-1851261 1332239-1851261
Product Name Headers, Plugs and Sockets 8A 300V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 8.0 amps 8.0 amps
Contact Size (AWG) 16 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details