"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 4POS STR 3.81MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-16647-ND | 1851258 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |
| Current Rating | 8.0 amps | 8.0 amps |