PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1851232

Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-12368-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-12368-ND
Terminal Blocks - Headers, Plugs and Sockets 277-12368-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761439
Pluggable Terminal Blocks 1761439
Phoenix Contact 1851232

Phoenix Contact 1851232

Supplier's Site
Pluggable Terminal Blocks - 1761175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761175
Pluggable Terminal Blocks 1761175
Phoenix Contact 1851232

Phoenix Contact 1851232

Supplier's Site
Pluggable Terminal Blocks - 1851232 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851232
Pluggable Terminal Blocks 1851232
Pluggable Terminal Blocks 2 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 2 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1851232
Connectors >> Pluggable System Terminal Block 1851232
2 1 3.81mm Green - Pluggable System Terminal Block ROHS

2 1 3.81mm Green - Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12368-ND 1761439 1851232 1851232
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block
Mounting Options Free Hanging (In-Line) Panel Mount; PCB; Panel mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw Push-In
Features Terminal Plug; Mating Flange Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX0V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers